EN
  • EN
  • DE

1SMB5950BT3G

Part No 1SMB5950BT3G
Manufacturer ON Semiconductor
Catalog Hard To Find
Description 3 Watt Plastic Surface Mount Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1122599-1SMB5950BT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB5950BT3G CAD Model

Description

1SMB5950BT3G Zener Voltage Regulators by ON Semiconductor

The 1SMB5950BT3G from ON Semiconductor is a robust Zener voltage regulator designed for electronic enthusiasts and professionals alike. This high-performance device is perfect for applications requiring voltage regulation and protection, providing a reliable shield against voltage transients and surges.

Key Features

  • Voltage Range: This Zener diode offers a wide voltage range, ensuring flexibility across various applications.
  • Power Dissipation: With a power dissipation of 3 watts, it can handle significant energy without compromising performance.
  • Package: The 1SMB5950BT3G comes in a convenient SMB surface-mount package, which is ideal for automated assembly processes and saves valuable PCB space.
  • Temperature Stability: Its superior temperature stability ensures consistent performance over a broad temperature range, making it suitable for challenging environments.

Applications

The versatility of the 1SMB5950BT3G allows it to be used in a multitude of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the 1SMB5950BT3G. This Zener voltage regulator is manufactured to the highest standards, ensuring both reliability and durability for your projects. It is designed to meet regulatory requirements, providing peace of mind for designers and manufacturers.

Environmental Considerations

The 1SMB5950BT3G is not only a high-performance component but also environmentally considerate. It is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in green technology applications.

Whether you are designing a new piece of equipment or troubleshooting an existing system, the 1SMB5950BT3G Zener voltage regulator from ON Semiconductor is an excellent choice for maintaining voltage stability and protecting sensitive electronics from voltage spikes and surges.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess