EN
  • EN
  • DE

1SS345

Part No 1SS345
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Diode RF Schottky 55V 150mW 3-Pin Case CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150470-1SS345
Popularity Low
Supply and Demand Status Balance
Family Name 1SS345
Introduction Date March 27, 1998
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 1SS345 CAD Model

Description

The 1SS345 is a high-performance silicon diode from ON Semiconductor, renowned for its excellent switching capabilities and robust performance. Designed to cater to a wide range of applications, this diode is a perfect fit for high-speed switching devices, including those used in consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Low Forward Voltage: The 1SS345 diode features a low forward voltage drop, which enhances efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its rapid switching capabilities, this diode is ideal for high-frequency circuits where swift transitions are crucial.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1SS345 diode is highly reliable and performs consistently even under challenging conditions.
  • Surface Mount Package: The diode comes in a compact surface-mount package, making it easy to integrate into various circuit designs without occupying significant board space.

Applications:

  • Power Management Systems
  • High-speed Switching Circuits
  • Automotive Electronics
  • Consumer Electronics
  • Industrial Automation

With its versatile nature, the 1SS345 diode from ON Semiconductor is an excellent choice for designers looking for a component that offers a blend of speed, efficiency, and reliability. Whether it's incorporated into a complex automotive system or a simple consumer electronic device, the 1SS345 ensures that your product operates at its best.

Specifications:

Parameter Value Package SMD/SMT Diode Type Standard Peak Reverse Voltage 80 V Forward Continuous Current 100 mA Max Surge Current 2 A Operating Temperature Range -55°C to +150°C

For detailed technical specifications, application notes, and support documentation, please refer to the official ON Semiconductor product datasheet for the 1SS345 diode.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess