EN
  • EN
  • DE

2N3772G

Part No 2N3772G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 20A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 4V @ 4A, 20A
Current - Collector Cutoff (Maximum) 10mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 10A, 4V
Power - Max 150W
Frequency - Transition 200kHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 762216-2N3772G
Popularity Medium
Supply and Demand Status Balance
Family Name 2N3772
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 2N3772G CAD Model

Description

Product Overview: 2N3772G Power Transistor from ON Semiconductor

The 2N3772G is a high-power NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is widely used in power switching and amplifier applications due to its robust performance characteristics.

Key Features

  • High Current Handling: The 2N3772G is capable of handling high current levels, with a continuous collector current (I<sub>C) rating of up to 20A, making it suitable for heavy-duty applications.
  • High Voltage Tolerance: With a collector-emitter voltage (V<sub>CEO) of 60V, this transistor can manage significant voltage levels, providing flexibility in a wide range of electrical circuits.
  • Power Dissipation: It has a notable power dissipation capacity of 150W, ensuring that it can handle substantial power levels without overheating.
  • Low Saturation Voltage: The device exhibits low V<sub>CE(sat) characteristics, which reduces power loss and improves efficiency in saturated applications.
  • Robust Thermal Performance: The 2N3772G is encapsulated in a TO-204AA package, which offers excellent thermal conduction properties, ensuring stability and reliability even under thermal stress.

Applications

The 2N3772G is versatile and can be used in various applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor controls
  • Audio amplifiers
  • High-fidelity sound systems

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the 2N3772G is no exception. This product is designed to meet or exceed the rigorous demands of the industrial and commercial markets it serves.

Environmental Compliance

The 2N3772G transistor from ON Semiconductor is also environmentally friendly. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain harmful materials and is suitable for use in green products and applications.

With its robust specifications and ON Semiconductor's reputation for quality, the 2N3772G is an excellent choice for designers and engineers looking for a reliable power transistor capable of operating in demanding conditions.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess