EN
  • EN
  • DE

STFW6N120K3

Part No STFW6N120K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 6A ISOWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 1200 V 6A (Tc) 63W (Tc) Through Hole TO-3PF
Manufacturer STMicroelectronics
Series SuperMESH3™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-3P-3 Full Pack
Case / Package TO-3PF
Family Name STFW
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-12122, -497-12122
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935350-STFW6N120K3
Ultra Librarian 3D Model Ultra Librarian STFW6N120K3 CAD Model

Description

The STFW6N120K3 is a high voltage N-channel Power MOSFET from STMicroelectronics, designed using the company's innovative SuperMESH™3 technology, which combines the benefits of reduced on-resistance, decreased gate charge, and enhanced dv/dt capability. This technology ensures an excellent performance in terms of efficiency and reliability, making it an ideal choice for a wide range of high voltage applications.

Key Features

  • High Voltage Capability: With a breakdown voltage of 1200 V, the STFW6N120K3 can handle high voltage applications with ease, ensuring robust operation even under stressful conditions.
  • Low On-Resistance: The device features a typical on-resistance of 5.6 Ω, which helps to minimize conduction losses and improve overall system efficiency.
  • High Current Rating: This MOSFET can handle continuous currents up to 6 A, making it suitable for high power density applications.
  • Reduced Gate Charge: The optimized gate charge allows for faster switching speeds and reduced switching losses, which is critical for high-frequency power conversion systems.
  • Enhanced dv/dt Capability: The device is engineered to withstand high dv/dt rates, providing additional protection against transient voltage spikes.
  • TO-3PF Package: The TO-3PF package offers a robust and reliable housing for the MOSFET, ensuring good thermal conduction and mechanical durability.

Applications

The STFW6N120K3 is versatile and can be used in a variety of applications, including switch-mode power supplies (SMPS), lighting ballast circuits, high-efficiency converters, and power factor correction circuits. Its robustness also makes it suitable for industrial and consumer applications where high voltage and power efficiency are required.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STFW6N120K3 complies with various environmental standards, ensuring that it meets the requirements for eco-friendly and high-reliability applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess