EN
  • EN
  • DE

MJ11022

Part No MJ11022
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(15A,150-250V,175W) | TRANS NPN DARL 250V 15A TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) at Ib, Ic 3.4V at 150mA, 15A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 400 at 10A, 5V
Maximum Power 175W
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1223557-MJ11022
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MJ11022 CAD Model

Description

The MJ11022 is a state-of-the-art high-power NPN silicon transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically engineered to cater to a wide range of high-power applications, making it a versatile component in the electronics industry.

Key Features

  • Voltage and Current: The MJ11022 boasts a collector-emitter voltage (VCEO) of 250V and a collector current (IC) rating of up to 30A, ensuring robust performance in high-voltage environments.
  • Power Dissipation: With an impressive power dissipation capability of 200W, this transistor can handle significant amounts of power, making it suitable for demanding applications.
  • High DC Current Gain: A high DC current gain (hFE) allows for better amplification of the input signal, providing efficient operation in circuits where this is critical.
  • Speed: The device features a fast switching speed, which is essential for applications requiring quick response times.
  • TO-3 Case: Encased in a TO-3 package, the MJ11022 is able to effectively dissipate heat, ensuring reliability and longevity even under high-power conditions.

Applications

The MJ11022 is ideal for a variety of applications that require high power and efficiency. Some common uses include:

  • Power regulators and converters
  • Audio amplifiers
  • Switching circuits
  • Motor control systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality components that meet rigorous industry standards. The MJ11022 is no exception, with its robust construction and reliable performance in even the most challenging conditions. Its silicon construction ensures stable operation over a wide temperature range, contributing to its durability and long service life.

Conclusion

In summary, the MJ11022 from ON Semiconductor is a powerful and reliable transistor that is well-suited for high-power applications. Its combination of high voltage and current ratings, efficient power dissipation, and fast switching capabilities make it an excellent choice for designers and engineers looking to develop efficient and reliable electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6608 $63.9648
14+ $8.7474 $122.4636
21+ $8.4740 $177.9540
29+ $8.2007 $237.8203
37+ $7.9274 $293.3138
49+ $7.1072 $348.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess