EN
  • EN
  • DE

2SB986T

Part No 2SB986T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1230784-2SB986T
Ultra Librarian 3D Model Ultra Librarian 2SB986T CAD Model

Description

The 2SB986T from ON Semiconductor is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This device is well-suited for power amplification and switching applications, offering a robust solution for designers looking to optimize their circuitry for efficiency and reliability.

Key Features

  • High Current Capacity: The 2SB986T is capable of handling high levels of current, making it ideal for applications that require significant power handling capabilities.
  • Low Saturation Voltage: This transistor is designed to operate with a low saturation voltage, reducing power loss and improving overall efficiency in electronic circuits.
  • Fast Switching Speeds: With its quick switching capabilities, the 2SB986T can transition between on and off states efficiently, which is crucial for applications where timing is critical.
  • High Power Dissipation: The device's ability to dissipate heat effectively allows it to manage power at higher levels, extending the operational life of the product.

Applications

The versatility of the 2SB986T makes it suitable for a variety of applications, including but not limited to:

  • Power supply circuits
  • Audio amplifiers
  • Motor controllers
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SB986T is no exception. Manufactured with state-of-the-art technology, this transistor meets stringent industry standards for performance and reliability. It is designed to withstand the rigors of everyday use in commercial and industrial environments.

Technical Specifications

Some of the key technical specifications of the 2SB986T include a collector-base voltage (VCBO) of -120V, a collector-emitter voltage (VCEO) of -80V, and a collector current (IC) of -1A. The device also features a low collector-emitter saturation voltage and high current gain bandwidth product (fT), further enhancing its performance in demanding applications.

For detailed information on the 2SB986T, including full datasheets, application notes, and design resources, visit ON Semiconductor's official website or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess