EN
  • EN
  • DE

2N3906TF

Part No 2N3906TF
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 200MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features Bipolar (BJT) Transistor PNP 40 V 200 mA 250MHz 625 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name 2N3906
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2N3906TFDKR, 2N3906TFTR, 2N3906TFCT, 2N3906TF-ND, 2N3906TFDKRINACTIVE, 2N3906TFDKR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906253-2N3906TF
Ultra Librarian 3D Model Ultra Librarian 2N3906TF CAD Model

Description

The ON Semiconductor 2N3906TF is a high-quality PNP bipolar junction transistor (BJT) that offers excellent amplification and switching characteristics. This versatile transistor is designed for general-purpose amplifier and switching applications. Manufactured with ON Semiconductor's cutting-edge technology, the 2N3906TF provides a perfect blend of performance and reliability for a wide range of electronic circuits.

Key Features

  • Type: PNP Bipolar Junction Transistor
  • Package: TO-92 form factor for easy integration into a variety of circuit designs.
  • Collector-Emitter Voltage (VCEO): 40V, providing a good margin for voltage-driven applications.
  • Collector Base Voltage (VCBO): 40V, ensuring a robust operation for high-voltage scenarios.
  • Emitter Base Voltage (VEBO): 5V, allowing for stable performance under varying conditions.
  • Collector Current (IC): 200mA, suitable for driving moderate loads within a circuit.
  • Power Dissipation (Pd): 625mW, enabling the transistor to handle a fair amount of power without overheating.
  • DC Current Gain (hFE): 100 to 300, providing a high level of amplification for signals.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, ensuring reliability and stability across a wide temperature range.
  • RoHS Compliant: Yes, meeting environmental standards and restrictions on hazardous substances for global markets.

Applications

The 2N3906TF is ideal for a multitude of applications, including but not limited to:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Switching operations in consumer electronics
  • Linear amplification and driver stages in analog circuits
  • Power management in portable devices
  • Control systems and sensors

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N3906TF is no exception. Each transistor is rigorously tested to ensure it meets the high standards expected by electronic designers and engineers. Whether you're working on a prototype or mass-producing a product, the 2N3906TF from ON Semiconductor is a reliable choice that won't disappoint.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,110+ $0.0522 $57.9420
2,700+ $0.0429 $115.8300
4,170+ $0.0416 $173.4720
5,750+ $0.0402 $231.1500
7,420+ $0.0390 $289.3800
9,935+ $0.0349 $346.7315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 1110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess