ON Semiconductor 2N3965 Bipolar Transistor
The 2N3965 is a high-quality bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This versatile component is designed for general-purpose amplification and switching applications, making it a staple in the electronics industry.
Key Features:
- Transistor Type: PNP - This allows for the 2N3965 to be used in negative ground configurations, which is common in many electronic circuits.
- Voltage Ratings: It has a collector-base voltage (VCBO) of 40V, a collector-emitter voltage (VCEO) of 40V, and an emitter-base voltage (VEBO) of 5V. This makes the transistor suitable for a range of low to medium voltage applications.
- Current Ratings: The continuous collector current (IC) rating is at 200mA, providing ample current handling for a variety of uses.
- Power Dissipation: With a power dissipation of 625mW, the 2N3965 can manage a moderate amount of power, making it suitable for small to medium power applications.
- DC Current Gain (hFE): It has a high hFE, which can range from 100 to 300, ensuring good amplification characteristics for the transistor.
Applications:
The ON Semiconductor 2N3965 transistor is commonly used in:
- Audio Amplifiers
- Signal Processing
- Switching Circuits
- Voltage Regulation
- Driver Stages in Hi-Fi amplifiers and TV circuits
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the 2N3965 is no exception. It is designed to meet or exceed the stringent requirements of the electronic industry, ensuring long-term reliability and performance. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Conclusion:
Whether you are designing an audio amplifier or looking for a reliable switch, the ON Semiconductor 2N3965 offers the performance and reliability that engineers and hobbyists alike have come to expect from a leading semiconductor manufacturer. Its robustness and versatility make it an excellent choice for a multitude of electronic projects.