EN
  • EN
  • DE

2N4401RLRA

Part No 2N4401RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistors | TRANS NPN 40V 0.6A TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 750mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 150mA, 1V
Maximum Power 625mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number 2N4401
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123869-2N4401RLRA
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4401RLRA CAD Model

Description

ON Semiconductor 2N4401RLRA NPN Bipolar Transistor

The ON Semiconductor 2N4401RLRA is a versatile and high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is well-suited for amplification and switching applications, thanks to its robust characteristics and reliable performance.

Key Features:

  • Transistor Polarity: NPN - The 2N4401RLRA features an NPN polarity, making it ideal for use in negative ground configurations and for driving loads that require a high collector-emitter voltage (Vce).
  • Collector-Emitter Voltage (Vceo): 40V - With a maximum collector-emitter voltage of 40V, this transistor can handle moderate voltage applications while maintaining stability and performance.
  • Collector Current (Ic): 600 mA - The device supports a continuous collector current up to 600 mA, providing sufficient current handling capability for a variety of electronic circuits.
  • Power Dissipation (Pd): 625 mW - The 2N4401RLRA can dissipate up to 625 milliwatts of power, ensuring efficient operation even under higher power conditions.
  • DC Current Gain (hFE): 40 to 500 - This transistor offers a DC current gain range from 40 to 500, allowing for a broad range of amplification possibilities in different circuit designs.
  • Operating Temperature Range: -55°C to +150°C - It is designed to operate over a wide temperature range, ensuring reliability and performance even under extreme environmental conditions.
  • Packaging: The 2N4401RLRA comes in a through-hole package, specifically in an Ammo Pack, which facilitates easy handling and assembly in manufacturing processes.

Applications:

The 2N4401RLRA NPN transistor is commonly used in a variety of applications, including but not limited to:

  • General-purpose switching
  • Amplification circuits
  • Signal processing
  • Linear and digital integrated circuits
  • Power management solutions

With its reliable performance and ON Semiconductor's commitment to quality, the 2N4401RLRA is an excellent choice for designers and engineers looking for a general-purpose NPN transistor that can meet the demands of a wide range of electronic devices and applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0741 $58.1685
1,905+ $0.0608 $115.8240
2,945+ $0.0589 $173.4605
4,050+ $0.0571 $231.2550
5,245+ $0.0551 $288.9995
7,010+ $0.0494 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess