EN
  • EN
  • DE

2N4403RL

Part No 2N4403RL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.6A TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 038878-2N4403RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N4403RL CAD Model

Description

ON Semiconductor 2N4403RL PNP Bipolar Transistor

The ON Semiconductor 2N4403RL is a versatile and reliable PNP bipolar junction transistor (BJT) designed for use in a wide range of amplification and switching applications. This general-purpose transistor is a key component in electronic circuits, offering high performance and reliability in a compact TO-92 package.

Key Features:

  • Type: PNP
  • Package: TO-92
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 600mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 40 to 300
  • Operating and Storage Junction Temperature Range: -55 to +150°C

The 2N4403RL is designed for linear amplification and switching applications. Its high current gain (hFE) makes it ideal for low power amplification circuits. The device can handle moderate power dissipation of 625mW, which allows for use in a variety of electronic projects, from DIY to professional-grade equipment.

With a collector-emitter voltage rating of 40V and a collector current capability of up to 600mA, this transistor can be used in a variety of circuits, including signal amplification, audio amplifiers, and as a switch in power management circuits. The TO-92 package is widely used and preferred for commercial and industrial applications due to its ease of installation and handling.

ON Semiconductor's commitment to quality ensures that the 2N4403RL transistor meets the stringent requirements of the electronics industry. It is well-suited for use by hobbyists, educators, and professionals alike who require a reliable component for their electronic designs. With its excellent amplification characteristics and robust design, the 2N4403RL is a great choice for projects that require a PNP transistor with a proven track record of performance.

Whether you're building a simple audio amplifier or developing a complex power management system, the ON Semiconductor 2N4403RL PNP transistor is an excellent choice for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess