EN
  • EN
  • DE

2N4961

Part No 2N4961
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN Silicon Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153066-2N4961
Popularity Low
Supply and Demand Status Limited
Family Name 2N4961
Introduction Date August 07, 2014
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 2N4961 CAD Model

Description

The 2N4961 is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is widely used in various electronic circuits for amplification and switching applications. With its robust design and reliable performance, the 2N4961 is ideal for a range of industrial, commercial, and consumer products.

Key Features

  • PNP Transistor: The 2N4961 is a PNP-type transistor, which means it is controlled by the movement of holes and is typically used in positive ground configurations.
  • High Voltage Rating: This transistor is capable of handling high voltage applications, making it suitable for power regulation and electronic switching.
  • Fast Switching Speed: The 2N4961 is designed for fast switching, ensuring quick response times in circuits that require high-speed operation.
  • Low Saturation Voltage: It features a low saturation voltage, which helps to minimize power loss and improve efficiency in electronic circuits.
  • TO-18 Metal Can Package: The device comes in a TO-18 metal can package, known for its durability and thermal performance, ensuring stability in a wide range of operating conditions.

Applications

The versatility of the 2N4961 PNP transistor allows it to be used in a multitude of applications, including:

  • Power supply regulation
  • Signal amplification
  • Audio amplifiers
  • Switching circuits
  • Motor control
  • Other general-purpose applications

Technical Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 80V Collector-Base Voltage (VCBO) 100V Emitter-Base Voltage (VEBO) 7V Collector Current (IC) 1A Power Dissipation (PD) 800mW Operating and Storage Junction Temperature Range -65 to +200°C

ON Semiconductor's commitment to quality ensures that the 2N4961 transistor meets the highest standards of performance and reliability. For designers and engineers looking for a dependable PNP transistor, the 2N4961 from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess