EN
  • EN
  • DE

2N5089G

Part No 2N5089G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 25V 0.05A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 500mV @ 1mA, 10mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 400 @ 100μA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 075336-2N5089G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Family Name 2N5089
Introduction Date March 15, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2N5089G CAD Model

Description

The 2N5089G is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, designed for use in low noise audio amplifier applications and general-purpose switching. This versatile transistor is known for its high gain and low noise characteristics, making it an ideal choice for audio signal amplification and sensitive electronic circuits.

Key Features

  • High Gain Bandwidth Product: With a transition frequency of approximately 50 MHz, the 2N5089G offers a high gain bandwidth product, which is beneficial for a wide range of audio applications.
  • Low Noise Figure: It has a low noise figure, typically around 2 dB, making it suitable for high-fidelity and low-noise audio circuits.
  • High DC Current Gain: The transistor features a high DC current gain (hFE) of 400 to 1200, providing significant amplification of the input signal.
  • Versatile Voltage and Current Handling: It can handle collector-emitter voltages up to 25V and continuous collector current up to 100mA, accommodating a variety of electronic designs.
  • TO-92 Package: The 2N5089G is available in a TO-92 package, which is widely used and easy to integrate into printed circuit boards.

Applications

The 2N5089G is suitable for a broad range of applications due to its impressive electrical characteristics. Some common uses include:

  • Audio preamplifiers and amplifiers
  • Phono preamps for turntables
  • Microphone preamps
  • Signal processing equipment
  • General-purpose switching applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The 2N5089G is no exception, with its robust construction and adherence to industry standards, ensuring a reliable performance in a wide range of operating conditions.

Environmental Compliance

The 2N5089G transistor is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability, limiting the use of hazardous materials in its construction.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess