EN
  • EN
  • DE

2N5551G

Part No 2N5551G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 0.6A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 200mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 80 @ 10mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1003953-2N5551G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5551G CAD Model

Description

ON Semiconductor 2N5551G NPN Bipolar Transistor

The 2N5551G is a high-voltage NPN bipolar transistor that is widely recognized for its reliability and efficiency, designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This versatile component is suitable for a variety of applications, including amplifier and switching circuits where moderate power handling and amplification are needed.

Key Features

  • Voltage Ratings: The 2N5551G boasts a collector-emitter voltage (VCEO) of 160V, which enables it to handle higher voltage applications efficiently.
  • Current Handling: With a continuous collector current (IC) rating of 600mA, this transistor can control a significant amount of current, making it suitable for driving medium-power loads.
  • Power Dissipation: It comes with a power dissipation (PD) of 625mW, allowing it to dissipate heat effectively during operation.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 100MHz, which indicates a high gain bandwidth product, beneficial for high-frequency applications.
  • TO-92 Package: Encased in a TO-92 package, the 2N5551G is designed for through-hole mounting, which makes it easy to install and replace in a variety of electronic circuits.

Applications

The 2N5551G is commonly used in:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor ensures that the 2N5551G meets the highest quality and reliability standards. The device is characterized for operation from -55°C to +150°C, providing a wide temperature range that guarantees stability across various environmental conditions. Additionally, it is compliant with RoHS regulations, ensuring that it meets global environmental standards and is free from hazardous substances.

Whether you are designing a new circuit or replacing a component in an existing one, the 2N5551G from ON Semiconductor is an excellent choice for a reliable and capable NPN bipolar transistor.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess