EN
  • EN
  • DE

2N5638

Part No 2N5638
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description N-Channel Switch | JFET N-CH 30V 0.35W TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Current - Drain (Idss) at Vds (Vgs=0) 50mA at 20V
Input Capacitance (Ciss) (Maximum) at Vds 10pF at 12V (VGS)
Resistance - RDS(On) 30 Ohms
Maximum Power 350mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N5638
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123985-2N5638
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N5638 CAD Model

Description

2N5638 JFET - ON Semiconductor

The 2N5638 is a high-performance JFET (Junction Field Effect Transistor) from ON Semiconductor, known for its reliability and efficiency in various electronic applications. This particular JFET is designed to provide high input impedance and low leakage current, making it an excellent choice for high-impedance amplifiers, choppers, and analog switches.

Key Features

  • High Voltage Tolerance: The 2N5638 can handle continuous reverse gate-source and gate-drain voltages of up to 30V, which is suitable for a wide range of applications.
  • Low Gate-Source Leakage: Exhibiting a low gate-source leakage current, typically less than 10 picoamperes, this JFET ensures minimal power loss and high performance in sensitive circuits.
  • High Input Impedance: With its high input impedance, the 2N5638 minimizes the loading effect on previous circuit stages, which is crucial for maintaining signal integrity in amplification applications.
  • Low Capacitance: The device features low capacitance, which is beneficial for high-frequency applications where minimal capacitance is desired to avoid signal distortion.

Applications

The 2N5638 JFET is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Audio Amplifiers
  • Analog Switches
  • Buffer Amplifiers
  • Choppers
  • Impedance Converters
  • Sample and Hold Circuits

Product Specifications

ON Semiconductor ensures that each 2N5638 JFET meets stringent quality standards. Here are some of the specifications:

  • Gate-Source Voltage (Vgs): -30V
  • Gate Current (Ig): 10 pA (max)
  • Gate-Source Cutoff Voltage (Vgs(off)): -2V to -6V
  • Drain Current (Idss): 2mA to 20mA
  • Total Device Dissipation (Pd): 350mW
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Whether you're designing a high-fidelity audio system or a precision analog circuit, the 2N5638 from ON Semiconductor offers the performance and reliability you need. Its combination of high input impedance and low leakage current make it a solid choice for professionals and hobbyists alike.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8607 $60.2490
165+ $0.7063 $116.5395
255+ $0.6842 $174.4710
350+ $0.6622 $231.7700
455+ $0.6401 $291.2455
605+ $0.5740 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess