EN
  • EN
  • DE

2N5655G

Part No 2N5655G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 250V 0.5A TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) @ Ib, Ic 10V @ 100mA, 500mA
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 30 @ 100mA, 10mV
Power - Max 20W
Frequency - Transition 10MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Package TO-225AA
Win Source Part Number 762259-2N5655G
Popularity Medium
Supply and Demand Status Limited
Family Name 2N5655
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2N5655G CAD Model

Description

ON Semiconductor 2N5655G NPN Transistor

The 2N5655G is a high-power NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is engineered for applications that require high voltage and current handling capabilities, making it an ideal choice for power amplification and switching applications.

Key Features:

  • Voltage and Current: The 2N5655G can handle collector-emitter voltages up to 300V and collector currents up to 15A, providing robust performance for high-power circuits.
  • Power Dissipation: With a total power dissipation of up to 115W, this transistor can manage significant amounts of power, making it suitable for demanding applications.
  • High Frequency: It operates at high frequencies, which is beneficial for applications such as RF amplifiers and oscillators.
  • TO-3 Package: Enclosed in a TO-3 metal can package, the 2N5655G ensures excellent heat dissipation and durability, which is crucial for maintaining stability and extending service life in high-power applications.

Typical Applications:

The 2N5655G is versatile and can be used in a variety of applications, including:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Power inverters
  • High-voltage power supplies

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality and reliable components. The 2N5655G is no exception, as it undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. Users can trust this component for consistent operation and longevity in their electronic designs.

Environmental Considerations:

The 2N5655G is designed with environmental responsibility in mind. ON Semiconductor ensures that their products comply with global environmental regulations, making the 2N5655G a suitable choice for eco-conscious applications and companies aiming to reduce their ecological footprint.

Whether you're designing a high-fidelity audio system, a robust power supply, or a sophisticated motor control circuit, the ON Semiconductor 2N5655G offers the power and reliability you need to ensure your project's success.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess