EN
  • EN
  • DE

2N5680

Part No 2N5680
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP SILICON TRANSISTORS | PNP 120V 1A 10W /2N5682 COMPLMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) at Ib, Ic 1V at 50mA, 500mA
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 250mA, 2V
Maximum Power 1W
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Family Part Number 2N5680
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1124000-2N5680
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N5680 CAD Model

Description

ON Semiconductor 2N5680 High-Power NPN Transistor

The 2N5680 from ON Semiconductor is a high-power NPN bipolar junction transistor (BJT) designed for use in a wide range of applications requiring robust performance. This transistor is characterized by its high current capacity and fast switching speeds, making it an ideal choice for power amplification and switching applications.

Key Features

  • Voltage and Current Ratings: The 2N5680 is capable of withstanding collector-emitter voltages up to 80V, with a collector current rating of up to 1A, making it suitable for medium power applications.
  • High Power Dissipation: With a power dissipation rating of up to 5W, this transistor can handle significant thermal loads, which is essential for reliability in high-power circuits.
  • High Gain Bandwidth Product: The device offers a transition frequency of 50 MHz, ensuring good performance in high-frequency applications.
  • TO-39 Package: Enclosed in a metal TO-39 package, the 2N5680 offers excellent thermal conduction properties, allowing for efficient heat dissipation.

Applications

  • Linear amplification and switching
  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Signal processing

The 2N5680 transistor is a versatile component that is well-suited for a variety of electronic designs. Its robust construction and reliable performance under high-stress conditions make it a popular choice among professionals and hobbyists alike. Whether you are designing a power supply, constructing a motor control circuit, or building an audio amplifier, the 2N5680 offers the performance and reliability you need.

ON Semiconductor is known for producing high-quality electronic components that are used in a myriad of devices across multiple industries. The 2N5680 is a testament to their commitment to providing components that meet the stringent requirements of modern electronic applications. When choosing the 2N5680, you can be confident that you are getting a product that delivers both quality and durability.

For detailed specifications and application notes, please refer to the official ON Semiconductor datasheet for the 2N5680 transistor.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7842 $62.4470
80+ $1.4640 $117.1200
125+ $1.4183 $177.2875
170+ $1.3725 $233.3250
220+ $1.3268 $291.8960
295+ $1.1896 $350.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess