EN
  • EN
  • DE

2N5885G

Part No 2N5885G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 25A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN
Current - Collector (Ic) (Maximum) 25A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 4V @ 6.25A, 25A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 20 @ 10A, 4V
Power - Max 200W
Frequency - Transition 4MHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 762268-2N5885G
Popularity Medium
Supply and Demand Status Limited
Family Name 2N5885
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 2N5885G CAD Model

Description

The ON Semiconductor 2N5885G is a high-power Bipolar Junction Transistor (BJT) specifically designed to handle high current and voltage applications. This BJT is part of the high-reliability and performance series of power transistors from ON Semiconductor, a trusted name in electronic components.

Key Features

  • Type: NPN
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector-Base Voltage (VCBO): 120V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 25A
  • Total Device Dissipation (Pd): 200W
  • DC Current Gain (hFE): 20 to 70 at IC = 10A
  • Operating Junction Temperature Range: -65°C to +200°C
  • Package: TO-3

Applications

The 2N5885G is ideal for a wide range of applications due to its robust performance characteristics. It is commonly used in:

  • Power amplification circuits
  • Switching regulators
  • Motor controls
  • Power inverters
  • Audio amplifiers

Quality and Reliability

ON Semiconductor ensures that the 2N5885G meets stringent quality standards. This transistor is built for reliability in tough conditions, making it suitable for commercial and industrial applications where consistent performance is key.

Environmental Compliance

The 2N5885G is a lead-free and RoHS compliant component, reflecting ON Semiconductor's commitment to environmental responsibility. Customers can use this transistor in their products with the confidence that it meets current international environmental standards.

Conclusion

With its robust power handling capabilities, the ON Semiconductor 2N5885G is a reliable choice for designers and engineers looking for a high-performance NPN transistor. Its wide range of applications and commitment to quality make it an essential component for power regulation and amplification needs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1966 $59.8300
120+ $0.9818 $117.8160
185+ $0.9517 $176.0645
255+ $0.9205 $234.7275
325+ $0.8905 $289.4125
435+ $0.7981 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess