EN
  • EN
  • DE

2SB1693

Part No 2SB1693
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon PNP epitaxial planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1124938-2SB1693
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1693 CAD Model

Description

The 2SB1693 is a silicon PNP epitaxial planar transistor manufactured by Panasonic. It is designed for use in various amplifier and switching applications, offering a combination of high current gain and low saturation voltage. Its robust design ensures reliable performance in demanding electronic circuits. This transistor is often employed in applications where efficient power management and stable amplification are crucial.

Applications

  • Audio amplifiers (Class-B output stages)
  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • General-purpose switching and amplification

Features

  • PNP polarity
  • High DC current gain (hFE)
  • Low saturation voltage (VCE(sat))
  • High collector current (IC) rating
  • Compact package

Benefits

  • Efficient power amplification
  • Low power dissipation in switching applications
  • Improved circuit performance
  • Reduced component count
  • Reliable operation

Additional Details

The Panasonic 2SB1693 transistor is typically packaged in a small through-hole package like the TO-92 or similar, facilitating easy PCB mounting. Key specifications include a collector-emitter voltage (VCEO) appropriate for its intended applications, a high DC current gain (hFE) for efficient amplification, and a low saturation voltage (VCE(sat)) that minimizes power losses during switching. The transistor's high collector current (IC) rating enables it to handle significant loads. Proper heatsinking may be necessary depending on the application's power requirements.

The 2SB1693 exhibits good linearity, making it suitable for audio amplifier applications where minimal distortion is required. Its switching characteristics are also optimized for efficient operation in switching regulators and DC-DC converters. The transistor's datasheet provides detailed information on its electrical characteristics, thermal performance, and safe operating area. Care should be taken to operate the transistor within its specified limits to ensure long-term reliability.

The 2SB1693 is a versatile transistor that can be used in a wide range of electronic circuits. Its combination of high gain, low saturation voltage, and robust design makes it a popular choice for both amateur and professional electronics enthusiasts. It is a cost-effective solution for many applications where a reliable PNP transistor is required.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess