EN
  • EN
  • DE

2N6042

Part No 2N6042
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(10A,80W) | TRANS PNP DARL 100V 8A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 2V at 12mA, 3A
Current - Collector Cutoff (Maximum) 20μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 3A, 4V
Maximum Power 75W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6042
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124036-2N6042
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6042 CAD Model

Description

The 2N6042 is a versatile and robust bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power transistor is specifically engineered to handle high-power amplification and switching applications, making it an ideal component for a wide range of electronic circuits.

Key Features:

  • Type: NPN
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector Current (IC): 8A
  • Total Power Dissipation (Ptot): 75W
  • DC Current Gain (hFE): 20 to 70 at IC = 4A
  • Operating Junction Temperature Range: -65°C to +150°C
  • Package: TO-220

The 2N6042 is housed in a TO-220 package, which is known for its excellent thermal performance and durability. The transistor's high current capability, combined with a collector-emitter voltage of 60V, allows it to manage significant power levels without compromising performance or reliability.

With a total power dissipation of 75W, the 2N6042 is capable of handling challenging environments and demanding applications. Its DC current gain (hFE) is characterized for collector currents up to 4A, ensuring a consistent and reliable operation in the linear region of its performance curve.

This transistor is widely used in power switching circuits, such as motor controllers, power supplies, and other energy management systems. Its ability to operate at a wide range of temperatures from -65°C to +150°C makes it suitable for industrial and automotive applications where extreme conditions are common.

ON Semiconductor's commitment to quality ensures that the 2N6042 meets strict standards, providing a reliable solution for designers looking to incorporate a high-performance power transistor into their electronic designs.

Whether you are developing a new project or replacing a component in an existing circuit, the 2N6042 from ON Semiconductor is a trustworthy and efficient choice for your power control needs.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7230 $57.8400
195+ $0.5937 $115.7715
305+ $0.5752 $175.4360
415+ $0.5567 $231.0305
540+ $0.5382 $290.6280
720+ $0.4828 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess