EN
  • EN
  • DE

2N7002LT3G

Part No 2N7002LT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.115A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 115mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Input Capacitance 50pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 225mW (Ta)
Maximum Rds On at Id,Vgs 7.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 075351-2N7002LT3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N7002LT3G CAD Model

Description

Product Overview: 2N7002LT3G - ON Semiconductor

The 2N7002LT3G from ON Semiconductor is a versatile and efficient small signal N-Channel MOSFET that is designed to meet the needs of a wide range of electronic applications. This high-performance MOSFET is a popular choice in the industry, known for its reliability, low on-resistance, and high switching speed. It is commonly used in power management tasks, such as switching regulators, switching converters, motor drivers, and relay drivers.

Key Features

  • High Efficiency: With a low threshold voltage of 2.1V (typical) and low on-resistance of 7.5 Ohms, the 2N7002LT3G ensures efficient operation, minimizing energy loss during switching and conduction.
  • Advanced Technology: Manufactured with ON Semiconductor's high cell density, DMOS technology, this MOSFET provides excellent performance with a minimal footprint.
  • High Current Handling: The device can handle continuous drain currents up to 115 mA, making it suitable for a variety of applications that require moderate current levels.
  • High-Speed Switching: The 2N7002LT3G is capable of fast switching speeds, which is critical for applications that require quick response times.
  • Low Threshold Voltage: The MOSFET operates at low gate drive voltage, which makes it compatible with logic-level devices and reduces power consumption.
  • Surface-Mount Package: This MOSFET comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient use of PCB space.

Applications

The 2N7002LT3G's robustness and versatility make it suitable for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load/Relay Drivers
  • Motor Control Circuits
  • Logic Level Translators
  • Portable Devices
  • LED Lighting

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The 2N7002LT3G is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, ensuring it meets the environmental standards of today's electronic market. The product is also characterized for operation from -55°C to 150°C, making it suitable for use in harsh environments.

With its high performance, compact size, and compliance with environmental standards, the 2N7002LT3G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient MOSFET solution.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2,490+ $0.0201 $50.0490
5,320+ $0.0188 $100.0160
8,245+ $0.0182 $150.0590
11,835+ $0.0169 $200.0115
15,340+ $0.0163 $250.0420
19,110+ $0.0157 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468,770 pieces
MOQ: 2490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess