EN
  • EN
  • DE

2SA1020

Part No 2SA1020
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 2A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 50mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 70 @ 500mA, 2V
Maximum Power Dissipation 900mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 108900-2SA1020
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1020 CAD Model

Description

ON Semiconductor 2SA1020 PNP Transistor

The ON Semiconductor 2SA1020 is a PNP transistor that is well-suited for use in power amplifier applications and various other electronic circuits. This product is designed to offer high-quality performance with a focus on reliability and efficiency.

Key Features

  • Transistor Type: PNP - This type of transistor is typically used for amplification and switching in electronic circuits.
  • Power Dissipation: The 2SA1020 boasts a power dissipation of 900mW, allowing it to handle moderate power levels in electronic circuitry.
  • Collector-Emitter Voltage: With a VCEO of -50V, it can sustain a significant voltage between the collector and emitter terminals without breakdown.
  • Collector Current: It supports a continuous collector current of up to -2A, making it suitable for driving moderate loads.
  • DC Current Gain (hFE): The device has a high DC current gain, with a typical hFE value of 70 to 240, providing good amplification characteristics.
  • Package: The 2SA1020 is available in a TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation.

Applications

The 2SA1020 PNP transistor is versatile and can be used in various applications, including:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Driver stages in high-fidelity amplifiers and sound equipment
  • Power management functions
  • Switching applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1020 is no exception. It is manufactured to meet the stringent requirements of the electronic industry, ensuring high reliability and performance under various operating conditions.

Environmental Compliance

The 2SA1020 complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers and hobbyists looking to reduce the ecological impact of their products and projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess