The 2SA1179M7-HL from ON Semiconductor is a high-performance, PNP bipolar transistor that is designed for use in a wide range of electronic applications. This versatile component is known for its low power consumption and high voltage capabilities, making it an ideal choice for energy-sensitive and high-performance systems.
The 2SA1179M7-HL boasts a collector-emitter voltage (VCEO) of -50V, which provides a good margin for handling high voltage operations. This feature, combined with a collector current of up to -150mA, allows the device to drive moderate loads with ease. Additionally, the component has a collector power dissipation of 200 mW, which contributes to its overall efficiency and reliability in various circuits.
One of the key attributes of the 2SA1179M7-HL is its hFE (DC current gain) range, which is specified to be between 120 to 560 at a collector current of -10mA. This high gain ensures that the transistor can amplify weak signals effectively, making it suitable for audio amplification, signal processing, and other applications where signal integrity is crucial.
The 2SA1179M7-HL is housed in a compact M7 package, which is a surface-mount variant that occupies minimal space on a printed circuit board (PCB). This small footprint allows for high-density mounting and is beneficial in applications where space is at a premium, such as portable electronics, wearables, and IoT devices.
ON Semiconductor's commitment to quality is evident in the 2SA1179M7-HL, as it is designed to meet stringent industry standards for performance and reliability. The device also features low leakage current and high-speed switching capabilities, which are critical for modern electronic designs that demand fast response times and energy efficiency.
In summary, the 2SA1179M7-HL is a robust and versatile PNP transistor that provides designers with a reliable solution for a multitude of applications. Whether it's for amplifying signals, switching loads, or driving active components, this ON Semiconductor product is engineered to deliver consistent performance and long-term reliability.