The 2SA1208S-AE is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is crafted to meet the requirements of a wide range of electronic applications, offering reliability and efficiency that ON Semiconductor is known for.
Key Features:
- PNP Bipolar Junction Transistor (BJT): This device is a PNP transistor, which means it is designed to control current flow using holes as the charge carriers within its structure.
- High Current Capacity: With the ability to handle substantial current, the 2SA1208S-AE is suitable for power amplification and switching applications.
- Low Saturation Voltage: The transistor has a low V<sub>CE(sat), which results in reduced power loss and improved efficiency, especially critical in battery-powered devices.
- Fast Switching Speed: It offers quick transition times, making it ideal for high-speed switching applications.
- Complementary NPN Type Available: For applications requiring push-pull configurations, a complementary NPN transistor is available to provide a balanced solution.
Applications:
The 2SA1208S-AE PNP transistor is versatile and can be used in various applications, including but not limited to:
- Power management circuits
- Audio amplifiers
- Signal processing
- DC-DC converters
- Motor control circuits
- Switching regulators
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
2 A
Power Dissipation (P<sub>D)
20 W
Operating Junction Temperature (T<sub>j)
-55°C to +150°C
ON Semiconductor's 2SA1208S-AE is a testament to their commitment to providing high-quality components that enhance performance and energy efficiency. Its robust design and technical specifications make it a top choice for designers and engineers looking to create reliable, high-performing electronic products.