The IPD65R950C6 is a CoolMOS™ Power Transistor from Infineon Technologies, designed for high-efficiency switched-mode power supplies (SMPS). This MOSFET utilizes superjunction technology to achieve ultra-low on-state resistance and gate charge, making it an ideal choice for applications requiring high power density and energy efficiency.
Applications:
- Switched-mode power supplies (SMPS)
- Power factor correction (PFC)
- Server and telecom power supplies
- LED lighting
- Solar inverters
Features:
- Superjunction technology: Enables ultra-low on-state resistance and gate charge.
- CoolMOS™ C6 technology: Offers superior switching performance and reduced losses.
- Integrated gate resistor: Simplifies design and reduces external component count.
- Robust body diode: Enhances device ruggedness and reliability.
- Pb-free lead plating; RoHS compliant: Meets environmental standards.
Benefits:
- High efficiency: Reduced conduction and switching losses result in improved overall efficiency.
- High power density: Enables smaller and more compact power supply designs.
- Simplified design: Integrated gate resistor streamlines circuit implementation.
- Increased reliability: Robust body diode enhances device ruggedness.
- Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.
Technical Specifications:
The IPD65R950C6 features a drain-source voltage (VDS) of 650V and an on-state resistance (RDS(on)) of 0.95 Ω (typical) at VGS = 10V. It is capable of handling continuous drain current (ID) depending on the operating temperature. The device is available in a DPAK (TO-252) package, facilitating efficient heat dissipation. The CoolMOS™ C6 technology ensures fast switching speeds and low gate charge (Qg), reducing switching losses. This MOSFET is designed for high-performance power supply applications requiring high efficiency and reliability.
The IPD65R950C6 is ideally suited for applications where high efficiency and power density are critical. Its advanced CoolMOS™ technology and robust design make it a reliable choice for demanding power electronics applications.