EN
  • EN
  • DE

2SA1253T-SPA

Part No 2SA1253T-SPA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 2SA1253 - PNP Epitaxial Planar S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Vce Saturation (Max) @ Ib, Ic 500mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 10mA, 5V
Frequency - Transition 250MHz
Mounting Type Through Hole
Package / Case 3-SSIP
Supplier Device Package 3-SPA
Standard Package 1 pcs
Win Source Part Number 1036525-2SA1253T-SPA
Ultra Librarian 3D Model Ultra Librarian 2SA1253T-SPA CAD Model

Description

ON Semiconductor 2SA1253T-SPA PNP Transistor

The ON Semiconductor 2SA1253T-SPA is a high-performance PNP transistor designed for use in a variety of applications that require efficient power control and amplification. This semiconductor device is part of ON Semiconductor's extensive portfolio of transistors, known for their reliability and performance.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-3P - a robust and heat-resistant package suitable for high-power applications.
  • Collector-Emitter Voltage (Vceo): This transistor can handle a maximum voltage of up to 230V between the collector and emitter terminals when the base terminal is open.
  • Collector Current (Ic): It supports a continuous collector current of up to 15A, making it suitable for driving high-current loads.
  • Power Dissipation (Pd): With a maximum power dissipation of 130W, the 2SA1253T-SPA can handle significant amounts of power, which is essential for high-power applications.
  • DC Current Gain (hFE): It has a DC current gain range from 55 to 160, ensuring a consistent amplification factor for the current passing through the device.
  • Complementary NPN Type: The complementary NPN transistor to the 2SA1253T-SPA is the 2SC3182T-SPA, which allows for the creation of push-pull amplifier configurations.

Applications

The 2SA1253T-SPA PNP transistor is ideal for a wide range of applications, including:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor is a trusted name in the electronics industry, known for producing high-quality components that meet stringent industry standards. The 2SA1253T-SPA transistor is manufactured with precision to ensure it delivers consistent performance and reliability for critical applications.

Conclusion

Whether you're designing a sophisticated audio system, a robust power supply, or a reliable motor control circuit, the ON Semiconductor 2SA1253T-SPA PNP transistor is an excellent choice that offers power, performance, and reliability. Its versatile characteristics and robust package make it suitable for a variety of high-power applications where efficiency and longevity are paramount.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess