EN
  • EN
  • DE

2SA1339T-AC

Part No 2SA1339T-AC
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 976886-2SA1339T-AC
Ultra Librarian 3D Model Ultra Librarian 2SA1339T-AC CAD Model

Description

ON Semiconductor 2SA1339T-AC PNP Transistor

The 2SA1339T-AC is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is engineered to meet the requirements of a broad range of electronic applications, offering a perfect blend of efficiency, reliability, and performance.

Key Features:

  • Transistor Type: The 2SA1339T-AC is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is a type of transistor that uses both electron and hole charge carriers.
  • Voltage & Current Ratings: This transistor can handle a collector-base voltage (VCBO) of -160V, a collector-emitter voltage (VCEO) of -120V, and a continuous collector current (IC) of -1A, making it suitable for medium-power applications.
  • Power Dissipation: It boasts a power dissipation (PD) of 0.9W, which contributes to its efficiency in various circuits.
  • Gain Bandwidth Product (fT): With a gain bandwidth product of 100MHz, the 2SA1339T-AC provides excellent frequency response for amplification purposes.
  • Package: Encased in a TO-92 package, this transistor is designed for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.

Applications:

The 2SA1339T-AC is versatile and can be used in various electronic circuits, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching applications

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The 2SA1339T-AC is manufactured with precision and undergoes rigorous testing to ensure its performance and reliability. It is designed to offer a long operational life, making it a trusted choice for manufacturers and hobbyists alike.

Environmental Compliance:

In line with ON Semiconductor's dedication to environmental responsibility, the 2SA1339T-AC complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess