ON Semiconductor 2SA1415S-TD-E Bipolar Transistor
The ON Semiconductor 2SA1415S-TD-E is a high-performance bipolar transistor that offers a blend of efficiency and reliability for a range of electronic applications. This PNP transistor is designed to meet the rigorous demands of modern electronic circuits, providing a practical solution for amplification and switching operations.
Key Features
- Transistor Polarity: PNP - This component is a PNP type transistor, indicating that the majority charge carriers are holes, making it suitable for use in positive-ground circuits.
- Collector-Emitter Voltage (Vceo): This transistor can withstand voltages up to -50V between the collector and emitter when the base is open.
- Collector Current (Ic): The 2SA1415S-TD-E is capable of handling a continuous collector current up to -2A, making it suitable for medium power applications.
- Power Dissipation (Pd): With a power dissipation rating of 1.5W, this transistor can manage a moderate amount of heat generated during operation without compromising performance.
- DC Current Gain (hFE): It boasts a high DC current gain, with a minimum hFE of 100, which is beneficial for applications requiring signal amplification.
- Package / Case: The component comes in a SOT-89 package, which is a small, surface-mount form factor that saves space on printed circuit boards (PCBs).
Applications
The 2SA1415S-TD-E is versatile and can be utilized in a variety of electronic circuits. Some common applications include:
- Audio amplifiers and pre-amps
- Signal processing
- Power management systems
- Switching regulators
- Driver stages in hi-fi systems
ON Semiconductor's commitment to quality ensures that the 2SA1415S-TD-E transistor is a reliable component for designers and engineers looking to create efficient and long-lasting electronic products. With its robust performance characteristics, this bipolar transistor is an excellent choice for both new designs and as a replacement part in existing applications.