EN
  • EN
  • DE

2SA1480E

Part No 2SA1480E
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Description Trans GP BJT PNP 300V 0.1A 1500mW 3-Pin TO-126ML
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Schedule B 8541290080
Win Source Part Number 967508-2SA1480E
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1480E CAD Model

Description

ON Semiconductor 2SA1480E PNP Transistor

The 2SA1480E is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a variety of electronic applications. This transistor is known for its efficiency and reliability, making it a preferred choice for designers and engineers who require a dependable component for their circuits.

Key Features

  • High Current Capacity: The 2SA1480E can handle a continuous collector current (Ic) of up to 1A, which makes it suitable for moderate power applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage (Vce(sat)), reducing power loss and improving efficiency in saturation mode operations.
  • High Transition Frequency: With a transition frequency (fT) of 120MHz, this transistor is capable of operating at higher frequencies, making it ideal for amplification in audio and RF applications.
  • Complementary NPN Transistor: The 2SA1480E has a complementary NPN partner, allowing for use in push-pull and other complementary configurations, which is beneficial in creating balanced amplifier designs.

Applications

  • Audio frequency amplifier stages
  • Signal processing
  • Power management
  • Switching applications
  • Driver stages in high-fidelity amplifiers and sound systems

Electrical Characteristics

The 2SA1480E transistor has a collector-base voltage (Vcbo) of -50V and a collector-emitter voltage (Vceo) of -50V, which ensures safe operation under a wide range of conditions. The emitter-base voltage (Vebo) is -5V, which protects against reverse voltage conditions.

Package and Quality

This transistor is available in a TO-92 package, which is widely used and easily integrated into a variety of circuit boards. ON Semiconductor is known for its commitment to quality, and the 2SA1480E is no exception. It is manufactured to high standards, ensuring that each unit meets the rigorous demands of industrial and consumer electronic applications.

With its combination of performance, versatility, and quality, the 2SA1480E from ON Semiconductor is an excellent choice for any project requiring a reliable PNP transistor.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,012 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess