EN
  • EN
  • DE

2SA1504

Part No 2SA1504
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153710-2SA1504
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1504 CAD Model

Description

The 2SA1504 is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to offer excellent power amplification and switching characteristics, making it suitable for a wide range of applications in various electronic circuits.

Key Features

  • Voltage Ratings: The 2SA1504 is capable of handling collector-base voltages (VCBO) up to -180V, collector-emitter voltages (VCEO) up to -160V, which makes it suitable for high-voltage applications.
  • Current Handling: It has a collector current (IC) rating of up to -1.5A, allowing it to drive moderate loads.
  • Power Dissipation: With a power dissipation (PD) of 25W, this transistor can handle significant amounts of power, making it ideal for power amplification tasks.
  • High Transition Frequency: The 2SA1504 boasts a high transition frequency (fT) of 50MHz, providing excellent performance in high-speed switching applications.
  • Low Saturation Voltage: The low VCE(sat) ensures efficient operation with minimal power loss during saturation, enhancing overall energy efficiency.

Applications

The 2SA1504 is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Audio power amplifiers
  • Power regulators
  • DC-DC converters
  • Switching power supplies
  • Driver stages in high-fidelity amplifiers and sound equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet stringent industry standards. The 2SA1504 transistor is no exception, offering reliable performance in demanding environments. Its robust construction ensures long-term stability and operational integrity, making it a preferred choice for professionals and enthusiasts alike.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The 2SA1504 is designed with eco-friendly practices in mind, ensuring compliance with various international regulations concerning hazardous substances. Users can trust that this product aligns with their values of sustainability and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess