EN
  • EN
  • DE

2SA1641T-TL-E

Part No 2SA1641T-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 8A 20V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1036612-2SA1641T-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SA1641T-TL-E CAD Model

Description

The 2SA1641T-TL-E is a high-quality PNP transistor developed by ON Semiconductor, a renowned leader in the semiconductor industry. This transistor is designed to offer excellent performance in a wide range of electronic applications. Its compact surface-mount package makes it suitable for space-constrained applications, while providing reliable and efficient operation.

Key Features

  • Transistor Type: PNP - This transistor is a PNP (Positive-Negative-Positive) type, which means it is turned on by a small current flowing out of the base terminal.
  • Voltage Ratings: The 2SA1641T-TL-E is designed to handle collector-base voltage (VCBO) of -50V, collector-emitter voltage (VCEO) of -50V, and emitter-base voltage (VEBO) of -5V.
  • Current Capacity: It can handle a continuous collector current (IC) of up to -2A, making it suitable for moderate power applications.
  • High Transition Frequency: With a transition frequency (fT) of 120MHz, this transistor is capable of operating at high switching speeds, which is beneficial for high-frequency applications.
  • Power Dissipation: The device has a power dissipation (PD) of 1W, which indicates the amount of power it can handle without exceeding its maximum operating temperature.
  • Package: It comes in a small and efficient TSMT3 package, which is ideal for automated assembly processes and helps save board space.

Applications

The 2SA1641T-TL-E is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Audio amplifiers and sound processing equipment
  • Signal amplification in communication devices
  • Power management circuits
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet strict industry standards. The 2SA1641T-TL-E transistor is manufactured with precision and undergoes rigorous testing to ensure reliability and performance in demanding environments.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess