EN
  • EN
  • DE

2SA1705S-AN

Part No 2SA1705S-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 1A NMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 100mA, 2V
Power - Max 900mW
Frequency - Transition 150MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package SC-71
Manufacturer Package 3-NMP
Win Source Part Number 762382-2SA1705S-AN
Popularity Medium
Supply and Demand Status Limited
Family Name 2SA1705S
Introduction Date October 06, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SA1705S-AN CAD Model

Description

2SA1705S-AN PNP Transistor by ON Semiconductor

The 2SA1705S-AN is a high-quality PNP transistor designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This transistor is a part of the 2SA series, known for their reliability and performance across a wide range of electronic applications.

The 2SA1705S-AN transistor is characterized by its small signal, high-speed switching capabilities, making it an ideal choice for audio frequency amplifier applications. Its PNP polarity means that it is designed to handle a flow of holes as the charge carriers, making it suitable for use in the negative side of the circuit.

Key features of the 2SA1705S-AN include a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -2A. These specifications ensure that the transistor can handle a moderate level of voltage and current without succumbing to electrical stress, thus offering a stable performance for your electronic designs.

The device also boasts a high gain bandwidth product (fT) of 80MHz, which indicates its ability to operate effectively at high frequencies. This makes the 2SA1705S-AN transistor a versatile component for not only audio amplifiers but also for RF and high-speed switching circuits.

Built with ON Semiconductor's commitment to quality, the 2SA1705S-AN is encapsulated in a TO-92 package, which is widely recognized for its ease of installation and ability to withstand tough environmental conditions. This packaging also allows for effective heat dissipation, ensuring the transistor's longevity and consistent performance even under extended periods of operation.

Whether you're designing consumer electronics, industrial systems, or sophisticated audio equipment, the 2SA1705S-AN PNP transistor from ON Semiconductor is a reliable and efficient choice that will help you achieve the desired performance for your electronic circuits.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation available on their website.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0954 $58.1940
1,475+ $0.0783 $115.4925
2,285+ $0.0759 $173.4315
3,145+ $0.0735 $231.1575
4,070+ $0.0711 $289.3770
5,445+ $0.0637 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,073 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess