The 2SA1729S-TD-E is a high-performance PNP bipolar transistor from ON Semiconductor, a leading provider in the semiconductor industry. This transistor is designed for general-purpose amplifier applications and is characterized by its high current gain and low saturation voltage, making it an excellent choice for audio amplification and signal processing applications.
Key Features
- High Current Gain: The 2SA1729S-TD-E boasts a high current gain (hFE), which is essential for amplifying weak signals without significant power loss.
- Low Saturation Voltage: This transistor maintains a low collector-emitter saturation voltage (Vce(sat)), improving efficiency and reducing power dissipation during operation.
- High Collector-Emitter Voltage: With a collector-emitter voltage (Vceo) rating of -50V, it can handle moderate voltage applications with ease.
- Small Package: Encapsulated in a compact SOT-89 package, the 2SA1729S-TD-E is suitable for space-constrained designs without compromising performance.
- Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and RoHS compliant, making it suitable for use in a wide range of markets and applications concerned with environmental sustainability.
Applications
The versatility of the 2SA1729S-TD-E allows it to be integrated into various electronic circuits. It is commonly used in:
- Audio Amplifiers
- Signal Processing Circuits
- Power Management Solutions
- Switching Applications
- Driver Stages in Hi-Fi Systems
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
-50V
Collector Current (Ic)
-1A
Power Dissipation (Pd)
1W
DC Current Gain (hFE)
100 to 320
Package
SOT-89
With its robust performance and compact footprint, the 2SA1729S-TD-E from ON Semiconductor is an ideal choice for designers looking to create efficient and reliable electronic products.