ON Semiconductor 2SA1753-6-TB PNP Transistor
The 2SA1753-6-TB from ON Semiconductor is a high-quality PNP bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This versatile component is well-suited for amplification and switching purposes, making it a valuable addition to any electronic circuit.
Key Features
- Type: PNP Bipolar Junction Transistor (BJT)
- Package: TO-92 Bulk form, offering a balance between performance and size, making it suitable for through-hole mounting on printed circuit boards (PCBs).
- Collector-Emitter Voltage (Vceo): This transistor has a maximum collector-emitter voltage of 50V, which allows it to handle moderate power levels in electronic circuits.
- Collector Current (Ic): It supports a continuous collector current up to 150mA, making it suitable for driving small loads.
- Power Dissipation (Pd): With a power dissipation of 400mW, the 2SA1753-6-TB can manage a moderate amount of heat generated during operation without the need for additional heat sinking under normal conditions.
- DC Current Gain (hFE): The transistor boasts a high DC current gain, ensuring efficient current amplification in a circuit.
- Operating and Storage Junction Temperature Range: It has a wide operating and storage temperature range, ensuring reliability over various environmental conditions.
Applications
The 2SA1753-6-TB PNP transistor is ideal for a diverse range of applications, including:
- Audio frequency amplifier stages
- Signal processing
- Power management functions
- Driver stages in hi-fi amplifiers and television circuits
- General purpose switching
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 2SA1753-6-TB is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of both commercial and industrial applications.
Environmental Compliance
The 2SA1753-6-TB is designed with environmental regulations in mind, complying with RoHS standards, which restrict the use of certain hazardous substances in electrical and electronic equipment.
With its robust features and ON Semiconductor's reputation for quality, the 2SA1753-6-TB is a reliable choice for designers and engineers looking to incorporate a dependable PNP transistor into their electronic designs.