EN
  • EN
  • DE

2SA1763-TL-E

Part No 2SA1763-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 0.2A 15V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1017229-2SA1763-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SA1763-TL-E CAD Model

Description

ON Semiconductor 2SA1763-TL-E PNP Transistor

The 2SA1763-TL-E is a high-quality PNP transistor from ON Semiconductor, designed to offer reliable performance for a wide range of electronic applications. This bipolar junction transistor (BJT) is a versatile component, suitable for use in amplification and switching applications, making it an essential part of many electronic circuits.

With its compact SOT-428 (SC-75) surface-mount package, the 2SA1763-TL-E is optimized for space-conscious designs, ensuring a minimal footprint on printed circuit boards (PCBs). This makes it an excellent choice for portable and miniaturized electronic devices where space is at a premium.

The transistor features a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -150mA. These specifications indicate that the 2SA1763-TL-E can handle moderate voltage and current levels, making it suitable for a variety of low to medium power applications.

Additionally, the 2SA1763-TL-E boasts a high gain-bandwidth product (fT) of 80MHz, which is indicative of its ability to operate effectively at high frequencies. This characteristic is particularly beneficial in applications such as RF amplification, where high-speed signal processing is required.

ON Semiconductor's commitment to quality is reflected in the 2SA1763-TL-E's robust construction, which ensures reliability and longevity. This transistor is also characterized by its low saturation voltage, which enhances its efficiency by reducing power dissipation during operation. The low on-state voltage drop contributes to energy savings, particularly in battery-powered devices.

The 2SA1763-TL-E is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. This compliance ensures that the product is suitable for use in markets that demand environmentally-friendly components.

In summary, the ON Semiconductor 2SA1763-TL-E PNP transistor is an efficient, reliable, and versatile component that meets the demands of modern electronic designs. Whether it's for amplification, switching, or any other application requiring a PNP transistor, the 2SA1763-TL-E is an excellent choice for designers and engineers looking for performance and quality.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess