EN
  • EN
  • DE

2SA1772E-TL-E

Part No 2SA1772E-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 1A 400V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 11375-2SA1772E-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SA1772E-TL-E CAD Model

Description

2SA1772E-TL-E PNP Transistor by ON Semiconductor

The 2SA1772E-TL-E is a high-quality PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the needs of a wide range of electronic applications, offering reliability and performance in a compact package.

Key Features:

  • Transistor Type: PNP - This type of bipolar junction transistor effectively conducts current when a negative base voltage is applied, making it suitable for use in various switching and amplification applications.
  • Voltage Ratings: The transistor has a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V. These ratings ensure the device can handle significant voltage levels without the risk of breakdown.
  • Current Capacity: It boasts a continuous collector current (IC) of -500mA, which is suitable for driving moderate loads in electronic circuits.
  • Power Dissipation: With a power dissipation (PD) of 1W, this transistor can manage a reasonable amount of heat generated during operation, contributing to its durability.
  • Package: The device is available in a small and efficient package, the TP-FA, which is suitable for surface-mount technology (SMT), making it ideal for densely packed PCBs and space-constrained applications.

Applications:

The 2SA1772E-TL-E PNP transistor is versatile and can be used in a variety of electronic circuits, including:

  • Power management modules
  • Signal amplification circuits
  • Switching regulators
  • Motor controllers
  • Audio amplifiers
  • And many other general-purpose applications

Quality and Reliability:

ON Semiconductor is committed to delivering high standards of quality and reliability. The 2SA1772E-TL-E transistor is built using robust manufacturing processes, ensuring long-term stability and performance in your electronic projects. With ON Semiconductor's expertise in semiconductor design, you can expect this component to provide efficient operation and contribute to the overall efficiency of your electronic designs.

Whether you're developing consumer electronics, industrial systems, or innovative IoT devices, the 2SA1772E-TL-E offers the functionality and reliability you need to ensure your products perform at their best.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess