EN
  • EN
  • DE

2SA1973-5-T1B

Part No 2SA1973-5-T1B
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154111-2SA1973-5-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1973-5-T1B CAD Model

Description

Product Overview: 2SA1973-5-T1B

The 2SA1973-5-T1B is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This device is designed to meet the stringent requirements of modern electronic circuits, providing reliable and efficient performance. It is commonly used in various applications, including signal processing, power management, and amplification tasks.

Key Features

  • Transistor Type: The 2SA1973-5-T1B is a PNP (Positive-Negative-Positive) bipolar junction transistor, which means it is controlled by the flow of minority carriers.
  • High Current Gain: This transistor offers a high current gain (hFE), which ensures that a small input current can be amplified to a much larger output current, making it ideal for amplification purposes.
  • Low VCE(sat): The low collector-emitter saturation voltage helps to minimize power loss and improve efficiency, especially in low-voltage applications.
  • Power Dissipation: With a decent power dissipation capability, the 2SA1973-5-T1B can handle moderate levels of power without overheating, ensuring stable operation over time.
  • Package: The device comes in a small surface-mount package, making it suitable for compact designs where space is at a premium.

Applications

The versatility of the 2SA1973-5-T1B allows it to be used in a wide range of applications. These include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Power management modules
  • Switching and linear regulation systems
  • Driver stages in high-fidelity sound systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1973-5-T1B is no exception. The device is manufactured under strict quality control standards to ensure high reliability and performance consistency. With its robust construction and ON Semiconductor's reputation for durable components, this transistor is an excellent choice for designers looking for a dependable solution for their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess