2SA1973-5-TB - ON Semiconductor
The 2SA1973-5-TB is a high-quality PNP transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to deliver reliable performance for various electronic applications, making it a go-to choice for professionals and hobbyists alike.
Key Features
- Transistor Type: PNP - This transistor is a type of bipolar junction transistor that uses a negative-positive-negative (PNP) configuration, ideal for use in amplification and switching applications.
- Voltage & Current Ratings: It boasts a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -150mA, providing a good balance between voltage handling and current capacity.
- Power Dissipation: With a power dissipation (PD) of 400mW, the 2SA1973-5-TB can handle moderate levels of power, making it suitable for various electronic circuits without overheating.
- High Gain Bandwidth Product: It offers a transition frequency (fT) of 120MHz, indicating a high gain bandwidth product that is beneficial for high-frequency applications.
- Package: The device comes in a TO-92B package, which is a commonly used through-hole component package that is easy to handle and solder, even for those with minimal experience in electronics assembly.
Applications
The 2SA1973-5-TB is versatile and can be used in a multitude of applications. It is particularly well-suited for:
- Audio frequency amplifier stages
- Signal processing circuits
- Low-speed switching
- Various analog circuits
- General-purpose amplification
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality, and the 2SA1973-5-TB is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets the high expectations for performance and reliability that ON Semiconductor's products are known for.
Whether you're designing a new audio amplifier or looking to replace a component in an existing circuit, the 2SA1973-5-TB from ON Semiconductor is a reliable and efficient choice that won't disappoint.