EN
  • EN
  • DE

2SA1973-6-TB

Part No 2SA1973-6-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154114-2SA1973-6-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1973-6-TB CAD Model

Description

The 2SA1973-6-TB is a high-performance PNP bipolar transistor from ON Semiconductor, designed to offer excellent current amplification and power dissipation capabilities. This semiconductor device is a crucial component for a wide range of electronic applications, particularly in power management and signal processing circuits.

Key Features

  • Transistor Polarity: PNP - This means the transistor uses holes as the majority charge carriers, suitable for negative polarity operations.
  • Collector-Emitter Voltage (VCEO): The device can withstand up to -160V, making it suitable for high-voltage applications.
  • Collector Current (IC): It can handle a continuous collector current up to -1.5A, ensuring robust performance for a wide range of loads.
  • Power Dissipation (Pd): With a power dissipation of 25W, this transistor can manage significant energy without overheating, contributing to the longevity of the device.
  • DC Current Gain (hFE): The 2SA1973-6-TB boasts a high DC current gain, which is essential for amplification purposes in electronic circuits.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, ensuring reliability under varying environmental conditions.
  • Package / Case: The transistor is housed in a TO-220AB package, which is widely used and easy to mount on printed circuit boards (PCBs).

Applications

The 2SA1973-6-TB is versatile and can be used in various applications, including:

  • Power supply regulation
  • Audio amplifiers
  • Switching applications
  • Motor control circuits
  • Linear amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1973-6-TB is no exception. It is manufactured to meet high standards for stability and performance, ensuring that it delivers consistent results in both commercial and industrial applications. With its robust design and reliable operation, the 2SA1973-6-TB is an excellent choice for designers and engineers looking for a dependable PNP transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess