EN
  • EN
  • DE

2SA2039-TL-E

Part No 2SA2039-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 5A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 430mV @ 100mA, 2A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 800mW
Frequency - Transition 360MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 005787-2SA2039-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2039-TL-E CAD Model

Description

ON Semiconductor 2SA2039-TL-E PNP Transistor

The ON Semiconductor 2SA2039-TL-E is a high-quality PNP transistor that offers reliable performance for a wide range of electronic applications. This bipolar junction transistor is designed for use in power management functions and signal amplification, making it an essential component in both commercial and industrial electronic devices.

Key Features

  • High Current Capacity: The 2SA2039-TL-E is capable of handling continuous collector currents up to -2 A, which is suitable for various power amplification requirements.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, minimizing power loss and improving efficiency in circuit operation.
  • Fast Switching Speed: Its fast switching response is ideal for high-frequency operations, ensuring quick signal processing and reduced transition losses.
  • High Power Dissipation: With a power dissipation of 1 W, this transistor can withstand moderate levels of power without overheating, contributing to the longevity of the device.
  • Compact Package: Encased in a small and flat lead SOT-416 (SC-75) package, the 2SA2039-TL-E saves space on printed circuit boards, allowing for more compact product designs.

Applications

The 2SA2039-TL-E transistor is versatile and can be used in a variety of electronic circuits including, but not limited to:

  • Power management modules
  • Audio amplifiers
  • Signal processing units
  • DC-DC converters
  • Motor control circuits
  • Portable electronic devices

Product Specifications

The ON Semiconductor 2SA2039-TL-E has the following specifications:

  • Collector-Emitter Voltage (Vceo): -50 V
  • Collector-Base Voltage (Vcbo): -60 V
  • Emitter-Base Voltage (Vebo): -7 V
  • Collector Current (Ic): -2 A
  • DC Current Gain (hFE): 100 to 320
  • Operating and Storage Junction Temperature Range: -55 to +150 °C

With its robust performance and compact size, the ON Semiconductor 2SA2039-TL-E transistor is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6827 $51.2025
180+ $0.5602 $100.8360
280+ $0.5427 $151.9560
385+ $0.5252 $202.2020
495+ $0.5077 $251.3115
660+ $0.4551 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess