EN
  • EN
  • DE
  • IT

2SA2044-TL

Part No 2SA2044-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154193-2SA2044-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA2044-TL CAD Model

Description

ON Semiconductor 2SA2044-TL PNP Transistor

The 2SA2044-TL is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the needs of various electronic applications requiring reliable switching and amplification. The 2SA2044-TL is a testament to ON Semiconductor's dedication to providing components that enhance system performance while minimizing power consumption.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: Comes in a compact SOT-416 (SC-75A) surface-mount package, which is ideal for space-constrained applications.
  • Voltage Ratings: It has a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -6V, making it suitable for moderate voltage applications.
  • Current Ratings: The transistor can handle a continuous collector current (IC) of up to -100mA, and a peak collector current ensuring it can manage a range of operational conditions.
  • Power Dissipation: With a power dissipation (Pc) of 150mW, it is capable of handling a moderate amount of power without compromising its performance.
  • Gain: It boasts a high DC current gain (hFE) range, which ensures efficient current amplification in circuits.
  • Switching Speed: The device offers fast switching speeds, which is crucial for applications that require quick response times.
  • Operating Temperature: The operating temperature range extends from -55°C to +150°C, providing reliability across a wide range of environmental conditions.

Applications

The 2SA2044-TL is versatile and can be used in various electronic circuits. It is particularly suitable for driver stages in applications such as audio amplifiers and signal processing. Additionally, it can be employed in power management solutions, consumer electronics, and other general-purpose switching applications where PNP transistors are necessary.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA2044-TL is no exception. It undergoes rigorous testing and quality control measures to ensure that each unit meets the high standards expected by customers. With its robust design and reliable performance, the 2SA2044-TL is an excellent choice for designers looking to incorporate a dependable PNP transistor into their electronic designs.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
Darlington Complementary Silicon Power Transistors | TRANS PNP DARL 100V 10A TO247
Lowest to $2.6635
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.5405

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.8263 $70.4367
21+ $6.4228 $134.8788
32+ $6.2209 $199.0688
43+ $6.0204 $258.8772
56+ $5.8199 $325.9144
75+ $5.2184 $391.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess