EN
  • EN
  • DE

2SA2169-TL-E

Part No 2SA2169-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 10A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 580mV @ 250mA, 5A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 1A, 2V
Maximum Power Dissipation 950mW
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 1004219-2SA2169-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2169-TL-E CAD Model

Description

Product Overview: 2SA2169-TL-E by ON Semiconductor

The 2SA2169-TL-E is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to offer efficient voltage control and amplification in various electronic applications. It is widely used in power management and signal processing tasks across multiple industries.

Key Features

  • High Current Capacity: The 2SA2169-TL-E is capable of handling a continuous collector current (Ic) of up to -2A, making it suitable for moderate to high-power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), which enhances overall energy efficiency by minimizing power loss during operation.
  • High Transition Frequency: With a transition frequency (fT) of 180MHz, this transistor is ideal for high-speed switching and amplification, ensuring swift response times in circuits.
  • Complementary NPN Type: The 2SA2169-TL-E has a complementary NPN type available, allowing for the creation of push-pull amplifier configurations and other complementary pair applications.

Applications

The versatility of the 2SA2169-TL-E makes it a suitable choice for a wide range of applications, including:

  • Audio Amplifiers
  • Power Supply Circuits
  • Signal Processing
  • Motor Controls
  • Switching Regulators
  • DC-DC Converters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SA2169-TL-E is built with robust materials, ensuring long-term reliability and performance under various environmental conditions. Additionally, it complies with RoHS standards, reflecting ON Semiconductor's dedication to environmentally friendly manufacturing practices.

Package and Availability

The 2SA2169-TL-E comes in a compact surface-mount package (TP-FA), which is suitable for automated assembly processes and saves valuable board space. Its lead-free design is compatible with contemporary lead-free soldering processes, facilitating integration into the latest electronic systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5979 $50.8215
180+ $0.5601 $100.8180
280+ $0.5411 $151.5080
400+ $0.5033 $201.3200
520+ $0.4844 $251.8880
645+ $0.4655 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess