EN
  • EN
  • DE

2SA608NF-NPA-AT

Part No 2SA608NF-NPA-AT
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.15A NPA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 1mA, 6V
Maximum Power Dissipation 500mW
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-226AA
Win Source Part Number 075414-2SA608NF-NPA-AT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA608NF-NPA-AT CAD Model

Description

The 2SA608NF-NPA-AT is a high-quality PNP transistor from ON Semiconductor, a leading provider in the semiconductor industry. This product is specifically designed for general-purpose amplifier applications and offers a reliable solution for a wide range of electronic circuits. It is well-suited for use in audio frequency amplifier stages and signal processing circuits due to its excellent amplification characteristics and low noise output.

Key Features

  • Type: PNP Bipolar Transistor
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 100mA
  • Power Dissipation (Pd): 400mW
  • DC Current Gain (hFE): 70 to 400
  • Transition Frequency (fT): 120MHz
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Applications

The 2SA608NF-NPA-AT transistor can be utilized in various applications, including but not limited to:

  • Audio Frequency Amplifier Stages
  • Signal Processing
  • Driver Stages in Hi-Fi Amplifiers
  • Active Filter Networks
  • General Purpose Switching

Product Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The 2SA608NF-NPA-AT transistor is built with state-of-the-art manufacturing processes and undergoes stringent testing to ensure its performance and reliability. Customers can trust ON Semiconductor for consistent quality and dependable components for their electronic designs.

Environmental Compliance

The 2SA608NF-NPA-AT is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) and is free from lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls, and polybrominated diphenyl ethers. This commitment to environmental sustainability ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess