EN
  • EN
  • DE

2SD2217AZ

Part No 2SD2217AZ
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description Trans Darlington NPN 300V 0.3A 2000mW 3-Pin(3+Tab) TO-220 Isolated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037416-2SD2217AZ
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD2217AZ CAD Model

Description

The 2SD2217AZ is an NPN silicon epitaxial transistor manufactured by Renesas Electronics America. This transistor is designed for high-frequency amplification and switching applications. It is commonly used in RF amplifiers, oscillators, and high-speed switching circuits. Its high cutoff frequency and low output capacitance make it suitable for demanding high-frequency applications.

Applications

  • RF amplifiers
  • Oscillators
  • Mixers
  • High-speed switching circuits
  • VHF/UHF applications

Features

  • High cutoff frequency (fT = 7 GHz)
  • Low output capacitance
  • High power gain
  • NPN Silicon Epitaxial Transistor
  • Small SOT-343 package

Benefits

  • Improved performance in high-frequency circuits
  • Enhanced signal amplification
  • Reduced signal distortion
  • Compact design for space-constrained applications
  • Stable operation in demanding RF environments

Additional Details

The 2SD2217AZ has a collector-emitter voltage (VCEO) of 12V, a collector current (IC) of 70mA, and a power dissipation of 200mW. The DC current gain (hFE) is typically in the range of 50 to 200. It is housed in a small SOT-343 surface mount package, making it ideal for compact electronic devices. The high cutoff frequency ensures that the transistor performs well at high frequencies without significant performance degradation. The low output capacitance helps to minimize signal distortion and maintain signal integrity.

The 'AZ' probably denotes a specific gain bin or packaging option. Refer to the Renesas datasheet for the detailed electrical characteristics and application notes.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess