EN
  • EN
  • DE

2SA984E

Part No 2SA984E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 50V 0.5A 600mW 3-Pin NP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154389-2SA984E
Popularity Low
Supply and Demand Status Limited
Family Name 2SA984E
Introduction Date June 13, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA984E CAD Model

Description

Product Overview: 2SA984E by ON Semiconductor

The 2SA984E is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is tailored for applications requiring high-speed switching and amplification, making it an ideal choice for a wide range of electronic circuits. With its robust design and reliable performance, the 2SA984E is well-suited for use in audio amplifiers, signal processing, and power management applications.

Key Features

  • PNP Bipolar Junction Transistor: The 2SA984E is a PNP transistor, which means it is controlled by the flow of holes as majority carriers. This type of transistor is commonly used for amplification and switching in various electronic devices.
  • High Current Capacity: The device is capable of handling a substantial collector current, enabling it to drive larger loads and making it suitable for power amplification tasks.
  • Low Saturation Voltage: The transistor has a low V<sub>CE(sat), which means it has a lower voltage drop when in the saturation region, leading to higher efficiency and less power dissipation.
  • Fast Switching Speed: With a quick response time, the 2SA984E can switch on and off rapidly, essential for high-frequency applications and for reducing transition losses.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SA984E is a reliable component for long-term use in critical applications.

Applications

  • Audio Frequency Amplifier Stages
  • Signal Processing Circuits
  • Power Management Systems
  • Driver Stages in Hi-Fi Amplifiers and Sound Equipment

The 2SA984E transistor from ON Semiconductor is a versatile component that offers a combination of high performance, efficiency, and reliability. Its electrical characteristics make it a preferred choice for designers and engineers seeking a dependable PNP transistor for their electronic designs. Whether you're working on audio equipment or sophisticated signal processing, the 2SA984E is a component that can help you achieve the performance and stability your projects require.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess