The ON Semiconductor 2SB1121T-TC is a high-performance PNP transistor designed for use in a wide range of electronic applications. This bipolar junction transistor (BJT) is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to achieve optimal performance in their circuits.
Key Features:
- Low V<sub>CE(sat): The 2SB1121T-TC boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in operation.
- High Current Gain: With its high current gain (h<sub>FE), this transistor can amplify weak signals to a significant level, making it suitable for amplification purposes in audio devices, signal processing, and other applications.
- Complementary Design: It is designed to be complementary to the 2SD1621T-TC NPN transistor, allowing for a balanced push-pull configuration in amplifiers for improved performance and sound quality.
- Compact Package: Encased in a small surface-mount package, the 2SB1121T-TC is ideal for space-constrained applications, providing powerful performance without taking up valuable board space.
Applications:
The versatility of the 2SB1121T-TC makes it suitable for a broad range of applications, including:
- Power management circuits
- Audio amplifiers
- Signal processing
- Switching applications
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications:
Parameter
Value
Collector-Base Voltage (V<sub>CB)
-80V
Collector-Emitter Voltage (V<sub>CE)
-50V
Emitter-Base Voltage (V<sub>EB)
-5V
Collector Current (I<sub>C)
-1A
Power Dissipation (P<sub>D)
1W
With its robust construction and ON Semiconductor's commitment to quality, the 2SB1121T-TC PNP transistor is a reliable component for any application requiring a high-performance PNP transistor.