Product Overview: 2SB1122S-TC - ON Semiconductor
The 2SB1122S-TC is a high-performance PNP bipolar transistor from ON Semiconductor, designed to offer excellent current amplification and power handling in a compact package. This semiconductor device is a versatile component used in various electronic applications, including switching and amplification circuits, where reliable and efficient performance is critical.
Key Features:
- High Current Gain: The 2SB1122S-TC boasts a high current gain (hFE), making it suitable for applications that require significant amplification from a small input signal.
- Low Saturation Voltage: This transistor is engineered to have a low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in switching applications.
- High Power Dissipation: With an impressive power dissipation capability, the 2SB1122S-TC can handle higher currents and dissipate more heat, making it reliable for more demanding applications.
- Compact SOT-23 Package: The small SOT-23 package is ideal for space-constrained applications, allowing for high-density mounting and making it a perfect choice for portable electronic devices.
Applications:
The 2SB1122S-TC is suitable for a wide range of applications, including but not limited to:
- Power Management Circuits
- Signal Amplification
- Audio Amplifiers
- Motor Control Systems
- Switching Regulators
- DC-DC Converters
Technical Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
-50V
Collector-Emitter Voltage (VCEO)
-50V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-1A
Power Dissipation (PD)
1W
The 2SB1122S-TC from ON Semiconductor is a robust and reliable choice for designers and engineers looking for a PNP transistor with excellent amplification characteristics and power efficiency in a small form factor. Its comprehensive technical specifications and suitability for a variety of applications make it a valuable component in the electronics industry.