EN
  • EN
  • DE

BLF6G38-25

Part No BLF6G38-25
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description WiMAX power LDMOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 80640-BLF6G38-25
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLF6G38-25 CAD Model

Description

Product Overview: BLF6G38-25

The BLF6G38-25 is a high-performance Radio Frequency (RF) power transistor from the renowned semiconductor manufacturer NXP Semiconductors. This device is specifically designed to meet the demanding requirements of high-power applications operating in the 3800 to 2500 MHz frequency range. With its state-of-the-art LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, the BLF6G38-25 provides exceptional performance for a variety of applications, including base station transmitters for mobile radio communications, broadcasting, and industrial uses.

Key Features:

  • Frequency Range: The BLF6G38-25 is optimized for operations in the 3800 to 2500 MHz range, making it versatile for multiple RF applications.
  • High Power: Capable of delivering a high output power of 25 watts, this transistor is designed for applications that require a robust power output.
  • High Gain: With a high gain performance, it provides excellent signal amplification, ensuring clear and powerful transmission.
  • Efficiency: The LDMOS technology ensures high efficiency, minimizing power losses and improving overall system performance.
  • Thermal Performance: The BLF6G38-25 boasts superior thermal characteristics, which allows for stable operation even under high-temperature conditions.
  • Integration: The transistor is available in a ceramic package that is easy to integrate into various circuit designs, providing flexibility for system designers.

Applications:

The BLF6G38-25's robust design and versatile features make it suitable for a wide range of applications, including:

  • Telecommunication base stations for 3G, 4G, and emerging 5G networks
  • Broadcast transmitters for radio and television
  • Professional mobile radio and land mobile radios
  • Industrial, scientific, and medical (ISM) applications
  • High-power amplifiers in RF energy systems

With its combination of high power, efficiency, and frequency range, the BLF6G38-25 from NXP is an excellent choice for designers looking to create powerful and reliable RF systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess