The 2SB1131-S is a high-performance PNP bipolar transistor brought to you by ON Semiconductor, a leader in power and signal management solutions. This semiconductor device is designed to offer efficient voltage control and amplification in a variety of electronic applications. The 2SB1131-S is well-suited for use in power management circuits, audio amplifiers, switching devices, and other general-purpose applications.
Key Features
- PNP Bipolar Junction Transistor: This PNP transistor allows for a high level of charge carrier injection from the emitter to collector, providing efficient current amplification.
- Low V<sub>CE(sat): Offers reduced collector-emitter saturation voltage, which leads to lower power dissipation and improved energy efficiency.
- High Current Capability: With a maximum collector current (I<sub>C) rating, this component can handle significant current levels, making it suitable for high-power applications.
- Complementary NPN Type Available: Designed to be paired with its NPN counterpart for push-pull or differential amplifier configurations, enhancing circuit design flexibility.
- Compact SMD Package: Encased in a space-saving surface-mount package, the 2SB1131-S is ideal for modern compact electronic assemblies.
Applications
The versatility of the 2SB1131-S PNP transistor makes it an excellent choice for a wide range of electronic circuits. Some of the typical applications include:
- Power supply circuits
- Audio power amplifiers
- Motor control circuits
- Signal amplification stages
- Switching regulators
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
-50V
Collector Current (I<sub>C)
-1A
Power Dissipation (P<sub>D)
900mW
Operating Temperature Range
-55°C to +150°C
With its robust construction and reliable performance, the ON Semiconductor 2SB1131-S PNP transistor is an excellent choice for engineers and designers looking for a component that offers both versatility and efficiency for their electronic designs.