EN
  • EN
  • DE

2SB1205T-SSH

Part No 2SB1205T-SSH
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154564-2SB1205T-SSH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1205T-SSH CAD Model

Description

Introducing the 2SB1205T-SSH - A Robust PNP Transistor from ON Semiconductor

The 2SB1205T-SSH is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is crafted to meet the rigorous demands of modern electronic circuits, providing efficient amplification and switching capabilities. The 2SB1205T-SSH is well-suited for a variety of applications, including power management, signal processing, and other electronic functions that require a reliable PNP transistor.

Key Features

  • High Current Capacity: The 2SB1205T-SSH is capable of handling continuous collector currents up to several amperes, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor offers low V<sub>CE(sat) characteristics, ensuring minimal power loss during operation and improving overall efficiency.
  • Fast Switching Speed: With its rapid switching capabilities, the 2SB1205T-SSH can operate effectively in circuits that require quick transitions between states.
  • High Reliability: ON Semiconductor's commitment to quality means that the 2SB1205T-SSH is built to last, with a robust design that can withstand the stresses of daily use.
  • Compact Package: The device comes in a small surface-mount package, making it ideal for use in space-constrained applications.

Applications

The versatility of the 2SB1205T-SSH allows it to be used in a wide array of electronic devices. Some of the common applications include:

  • Power supply circuits
  • Audio amplifiers
  • Motor control modules
  • Signal amplification in communication devices
  • DC-DC converters
  • General purpose switching

Technical Specifications

Some of the technical specifications that define the 2SB1205T-SSH include:

  • PNP bipolar junction transistor (BJT) configuration
  • Collector-Emitter Voltage (V<sub>CEO): Specified at a robust level for high-voltage operation
  • Collector Current (I<sub>C): Rated for high current to ensure ample drive capability
  • Power Dissipation (P<sub>D): Adequate for dissipating the heat generated during operation

ON Semiconductor's 2SB1205T-SSH is a testament to the company's dedication to providing components that push the boundaries of performance and reliability. Whether you are designing power supplies, amplifiers, or any other application requiring a dependable PNP transistor, the 2SB1205T-SSH is an excellent choice that promises to deliver top-notch performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess