EN
  • EN
  • DE

2SB1216T-TL-E

Part No 2SB1216T-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 4A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 5V
Maximum Power Dissipation 1W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 197493-2SB1216T-TL-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1216T-TL-E CAD Model

Description

Product Overview: 2SB1216T-TL-E by ON Semiconductor

The 2SB1216T-TL-E is a high-performance PNP bipolar transistor from ON Semiconductor, designed to meet the demanding requirements of modern electronic applications. This semiconductor device is particularly suitable for power management functions and offers a compact, reliable solution for switching and amplification purposes.

Key Features:

  • Low V<sub>CE(sat): The 2SB1216T-TL-E boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Current Capacity: With a high current rating, this transistor can handle significant levels of current, making it ideal for power-intensive applications.
  • Complementary Design: It is designed to be complementary to ON Semiconductor's NPN transistors, which allows for the creation of efficient push-pull amplifier configurations.
  • Small Package Size: Encased in a small, surface-mount package (TP-FA), the 2SB1216T-TL-E saves valuable board space, which is crucial for compact electronic devices.

Applications:

The versatility of the 2SB1216T-TL-E makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Various other electronic switching applications

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SB1216T-TL-E is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. This product is also supported by ON Semiconductor's technical documentation and customer support, providing designers with the resources they need to integrate the component successfully into their projects.

Environmental Compliance:

In line with ON Semiconductor's dedication to environmental stewardship, the 2SB1216T-TL-E complies with RoHS (Restriction of Hazardous Substances) directives, which restricts the use of certain hazardous materials in electronic equipment. This commitment helps customers design eco-friendly products while adhering to regulatory requirements.

Overall, the 2SB1216T-TL-E is a testament to ON Semiconductor's ability to provide high-quality, efficient, and versatile components that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2684 $58.1472
20+ $5.9633 $119.2660
30+ $5.7773 $173.3190
42+ $5.5902 $234.7884
54+ $5.4042 $291.8268
72+ $4.8452 $348.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess